Microchip Technology, Inc. Ldo, Adj, 1.24V To 20, 0.15A, Sot-23-5; Output Type Microchip MIC5235YM5-TR

Description
LDO, ADJ, 1.24V TO 20, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:24V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 20, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:24V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 20, 0.15A, Sot-23-5; Output Type Microchip - 52AH1186 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 20, 0.15A, Sot-23-5; Output Type Microchip
52AH1186
Ldo, Adj, 1.24V To 20, 0.15A, Sot-23-5; Output Type Microchip 52AH1186
LDO, ADJ, 1.24V TO 20, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:24V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 20, 0.15A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:24V; Output Voltage Min:1.24V; Output Voltage Max:20V; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV RoHS Compliant: Yes

Supplier's Site Datasheet
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1745 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1745
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1745
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52AH1186 71Y1745
Product Name Ldo, Adj, 1.24V To 20, 0.15A, Sot-23-5; Output Type Microchip High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details