Microchip Technology, Inc. Ldo, 0.31Vdo, 0.15A, 3V, 2%, 5Sot23; Output Type Microchip MIC5235-3.0YM5-TR

Description
LDO, 0.31VDO, 0.15A, 3V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, 0.31VDO, 0.15A, 3V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, 0.31Vdo, 0.15A, 3V, 2%, 5Sot23; Output Type Microchip - 03AJ2134 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.31Vdo, 0.15A, 3V, 2%, 5Sot23; Output Type Microchip
03AJ2134
Ldo, 0.31Vdo, 0.15A, 3V, 2%, 5Sot23; Output Type Microchip 03AJ2134
LDO, 0.31VDO, 0.15A, 3V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, 0.31VDO, 0.15A, 3V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1742 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1742
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1742
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ2134 71Y1742
Product Name Ldo, 0.31Vdo, 0.15A, 3V, 2%, 5Sot23; Output Type Microchip High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details