Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.0YM5-TR MIC5235-3.0YM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076830-MIC5235-3.0Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: MIC5235 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LD2981ABM30; BU30JA2VG-CGTL; LD2980ABM30TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076830-MIC5235-3.0Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: MIC5235 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LD2981ABM30; BU30JA2VG-CGTL; LD2980ABM30TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.0YM5-TR - 1076830-MIC5235-3.0YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.0YM5-TR
1076830-MIC5235-3.0YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.0YM5-TR 1076830-MIC5235-3.0YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076830-MIC5235-3.0Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Family Name: MIC5235 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LD2981ABM30; BU30JA2VG-CGTL; LD2980ABM30TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076830-MIC5235-3.0YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: MIC5235
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 35μA to 4mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LD2981ABM30; BU30JA2VG-CGTL; LD2980ABM30TR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2783-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2783-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2783-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2783-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2783-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2783-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2783-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2783-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2783-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 150MA SOT23 Voltage Regulator IC
776-MIC5235-3.0YM5-TR
3V 150MA SOT23 Voltage Regulator IC 776-MIC5235-3.0YM5-TR
IC REG LINEAR 3V 150MA SOT23-5 Product overview: MIC5235-3.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-3.0YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 150MA SOT23-5 Product overview: MIC5235-3.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-3.0YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5235-3.0YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5235-3.0YM5-TR
Voltage Regulators - Linear MIC5235-3.0YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5235-3.0YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5235-3.0YM5-TR
PMIC - Voltage Regulators - Linear MIC5235-3.0YM5-TR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
IC REG LDO 3V 0.15A SOT23-5 - 536-MIC5235-3.0YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 3V 0.15A SOT23-5
536-MIC5235-3.0YM5-TR
IC REG LDO 3V 0.15A SOT23-5 536-MIC5235-3.0YM5-TR
IC REG LDO 3V 0.15A SOT23-5

IC REG LDO 3V 0.15A SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5235-3.0YM5-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5235-3.0YM5-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5235-3.0YM5-TR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5235-3.0YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5235-3.0YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5235-3.0YM5-TR
IC REG LINEAR 3V 150MA SOT23-5

IC REG LINEAR 3V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1076830-MIC5235-3.0YM5-TR 576-2783-1-ND 776-MIC5235-3.0YM5-TR MIC5235-3.0YM5-TR MIC5235-3.0YM5-TR 536-MIC5235-3.0YM5-TR MIC5235-3.0YM5-TR MIC5235-3.0YM5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.0YM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LDO 3V 0.15A SOT23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data