Microchip Technology, Inc. 2.7V 150MA SOT23 Voltage Regulator IC MIC5235-2.7BM5-TR

Description
IC REG LINEAR 2.7V 150MA SOT23-5 Product overview: MIC5235-2.7BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-2.7BM5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 2.7V 150MA SOT23-5 Product overview: MIC5235-2.7BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-2.7BM5-T R can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5235-2.7BM5-TR is a low dropout linear voltage regulator designed to provide a stable output of 2.7V with a maximum output current of 150mA. It operates within a wide input voltage range of 2.3V to 24V, making it suitable for various applications, including USB power supplies and battery-powered systems. The device features an ultra-low ground current of 18µA and a low dropout voltage of 310mV at full load, which enhances efficiency in portable electronics. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 2.2µF capacitor for stability. Additional features include thermal shutdown, current limit protection, and reverse battery protection, ensuring reliable operation in demanding environments. The MIC5235-2.7BM5-TR is housed in a compact SOT-23-5 package and is rated for operation over a junction temperature range of -40°C to +125°C. Its high output accuracy of ±2.0% over temperature further supports its use in precision applications.

Datasheet Summary
Powered by GS/AI

The MIC5235-2.7BM5-TR is a low dropout linear voltage regulator designed to provide a stable output of 2.7V with a maximum output current of 150mA. It operates within a wide input voltage range of 2.3V to 24V, making it suitable for various applications, including USB power supplies and battery-powered systems. The device features an ultra-low ground current of 18µA and a low dropout voltage of 310mV at full load, which enhances efficiency in portable electronics. This regulator is stable with both ceramic and tantalum output capacitors, requiring only a 2.2µF capacitor for stability. Additional features include thermal shutdown, current limit protection, and reverse battery protection, ensuring reliable operation in demanding environments. The MIC5235-2.7BM5-TR is housed in a compact SOT-23-5 package and is rated for operation over a junction temperature range of -40°C to +125°C. Its high output accuracy of ±2.0% over temperature further supports its use in precision applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 150MA SOT23 Voltage Regulator IC
776-MIC5235-2.7BM5-TR
2.7V 150MA SOT23 Voltage Regulator IC 776-MIC5235-2.7BM5-TR
IC REG LINEAR 2.7V 150MA SOT23-5 Product overview: MIC5235-2.7BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-2.7BM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.7V 150MA SOT23-5 Product overview: MIC5235-2.7BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-2.7BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5235-2.7BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5235-2.7BM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5235-2.7BM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-2.7BM5-TR - 1076828-MIC5235-2.7BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-2.7BM5-TR
1076828-MIC5235-2.7BM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-2.7BM5-TR 1076828-MIC5235-2.7BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076828-MIC5235-2.7B M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076828-MIC5235-2.7BM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 35μA to 4mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5235-2.7BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5235-2.7BM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5235-2.7BM5-TR
IC REG LINEAR 2.7V 150MA SOT23-5

IC REG LINEAR 2.7V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5235-2.7BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5235-2.7BM5-TR
PMIC - Voltage Regulators - Linear MIC5235-2.7BM5-TR
IC REG LINEAR 2.7V 150MA SOT23-5

IC REG LINEAR 2.7V 150MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5235-2.7BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5235-2.7BM5-TR
Voltage Regulators - Linear MIC5235-2.7BM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5235-2.7BM5-TR MIC5235-2.7BM5-TR-ND 1076828-MIC5235-2.7BM5-TR MIC5235-2.7BM5-TR MIC5235-2.7BM5-TR MIC5235-2.7BM5-TR
Product Name 2.7V 150MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5235-2.7BM5-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 24 volts 24 volts 24 volts ? to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Regulators - 1913783 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details