Microchip Technology, Inc. High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip MIC5235-1.8YM5-TR

Description
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES
Datasheet
Description
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1738 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1738
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1738
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ldo, 1.24-20V, 0.15A, 0.31Vdo, 5Sot23; Output Type Microchip - 03AJ2133 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.24-20V, 0.15A, 0.31Vdo, 5Sot23; Output Type Microchip
03AJ2133
Ldo, 1.24-20V, 0.15A, 0.31Vdo, 5Sot23; Output Type Microchip 03AJ2133
LDO, 1.24-20V, 0.15A, 0.31VDO, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO, 1.24-20V, 0.15A, 0.31VDO, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:24V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y1738 03AJ2133
Product Name High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip Ldo, 1.24-20V, 0.15A, 0.31Vdo, 5Sot23; Output Type Microchip
Input Voltage 2.3 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details