Manufacturer: Microchip Technology
Win Source Part Number: 788681-MIC5235-1.8BM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: MIC5235
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35μA ~ 4mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 24V
Voltage Dropout (Maximum): 0.5V @ 150mA
Alternative Parts (Cross-Reference): LDK320M18R; LDK320AM18R; TPS70918DBVT; TPS70918DBVR;
Introduction Date: January 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.8V 150MA SOT23-5 Product overview: MIC5235-1.8BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-1.8BM5-T
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 1.8V 150MA SOT23-5
IC REG LINEAR 1.8V 150MA SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788681-MIC5235-1.8BM5-TR | MIC5235-1.8BM5-TR-ND | 776-MIC5235-1.8BM5-TR | MIC5235-1.8BM5-TR | MIC5235-1.8BM5-TR | MIC5235-1.8BM5-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5235-1.8BM5-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 150MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable |