Microchip Technology, Inc. Low-Quiescent Current 150mA LDO Regulator MIC5234

Description
The MIC5234 is a low-quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries. Capable of 150mA output, the MIC5234 has a dropout voltage of only 320mV. It can also survive an input transient of -20V to +32V. The MIC5234 requires only a 2.2µF output capacitor for stable operation. The MIC5234 includes a logic-compatible enable input. Other features of the MIC5234 include thermal shutdown, load dump protection, and reverse leakage and reverse battery protection. The MIC5234 is available in an 8-pin ePad SOIC package with a junction operting range from -40°C to +125°C. Additional Features Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA) Wide input voltage range: 2.3V to 30V Low dropout: 230mV at 50mA 320mV at 150mA Adjustable output voltage Typical ±1.0% initial output accuracy Logic-compatible enable input Overcurrent protection Thermal shutdown protection Reverse leakage and reverse battery protection Thermally enhanced 8-pin ePad SOIC package
Datasheet
Description
The MIC5234 is a low-quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries. Capable of 150mA output, the MIC5234 has a dropout voltage of only 320mV. It can also survive an input transient of -20V to +32V. The MIC5234 requires only a 2.2µF output capacitor for stable operation. The MIC5234 includes a logic-compatible enable input. Other features of the MIC5234 include thermal shutdown, load dump protection, and reverse leakage and reverse battery protection. The MIC5234 is available in an 8-pin ePad SOIC package with a junction operting range from -40°C to +125°C. Additional Features Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA) Wide input voltage range: 2.3V to 30V Low dropout: 230mV at 50mA 320mV at 150mA Adjustable output voltage Typical ±1.0% initial output accuracy Logic-compatible enable input Overcurrent protection Thermal shutdown protection Reverse leakage and reverse battery protection Thermally enhanced 8-pin ePad SOIC package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Quiescent Current 150mA LDO Regulator - MIC5234 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Quiescent Current 150mA LDO Regulator
MIC5234
Low-Quiescent Current 150mA LDO Regulator MIC5234
The MIC5234 is a low-quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries. Capable of 150mA output, the MIC5234 has a dropout voltage of only 320mV. It can also survive an input transient of -20V to +32V. The MIC5234 requires only a 2.2µF output capacitor for stable operation. The MIC5234 includes a logic-compatible enable input. Other features of the MIC5234 include thermal shutdown, load dump protection, and reverse leakage and reverse battery protection. The MIC5234 is available in an 8-pin ePad SOIC package with a junction operting range from -40°C to +125°C. Additional Features Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA) Wide input voltage range: 2.3V to 30V Low dropout: 230mV at 50mA 320mV at 150mA Adjustable output voltage Typical ±1.0% initial output accuracy Logic-compatible enable input Overcurrent protection Thermal shutdown protection Reverse leakage and reverse battery protection Thermally enhanced 8-pin ePad SOIC package

The MIC5234 is a low-quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and quiescent current of 20µA, it is ideal for supplying keep-alive power in systems with high-voltage batteries.

Capable of 150mA output, the MIC5234 has a dropout voltage of only 320mV. It can also survive an input transient of -20V to +32V. The MIC5234 requires only a 2.2µF output capacitor for stable operation.

The MIC5234 includes a logic-compatible enable input. Other features of the MIC5234 include thermal shutdown, load dump protection, and reverse leakage and reverse battery protection.

The MIC5234 is available in an 8-pin ePad SOIC package with a junction operting range from -40°C to +125°C.

Additional Features

    • Ultra-low quiescent current (IQ equals 20µA at IO equals 100µA)
    • Wide input voltage range: 2.3V to 30V
    • Low dropout:
      • 230mV at 50mA
      • 320mV at 150mA
    • Adjustable output voltage
    • Typical ±1.0% initial output accuracy
    • Logic-compatible enable input
    • Overcurrent protection
    • Thermal shutdown protection
    • Reverse leakage and reverse battery protection
    • Thermally enhanced 8-pin ePad SOIC package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5234
Product Name Low-Quiescent Current 150mA LDO Regulator
Regulator Type Low Dropout
Package Type SOIC; Other; ['SOIC']
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6219-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details