Microchip Technology, Inc. Automotive 0.1A 1.24V 20V LDO Voltage Regulator IC MIC5233YM5

Description
IC REG LDO ADJ 0.1A SOT23-5 / LDO Regulator Pos 1.24V to 20V 0.1A Automotive 5-Pin SOT-23 Product overview: MIC5233YM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 0.1A, 1.24V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 0.1A, 1.24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5233YM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO ADJ 0.1A SOT23-5 / LDO Regulator Pos 1.24V to 20V 0.1A Automotive 5-Pin SOT-23 Product overview: MIC5233YM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 0.1A, 1.24V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 0.1A, 1.24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5233YM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.1A 1.24V 20V LDO Voltage Regulator IC
699-MIC5233YM5
Automotive 0.1A 1.24V 20V LDO Voltage Regulator IC 699-MIC5233YM5
IC REG LDO ADJ 0.1A SOT23-5 / LDO Regulator Pos 1.24V to 20V 0.1A Automotive 5-Pin SOT-23 Product overview: MIC5233YM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 0.1A, 1.24V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 0.1A, 1.24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5233YM5 can be used for catalog matching and distributor lookup.

IC REG LDO ADJ 0.1A SOT23-5 / LDO Regulator Pos 1.24V to 20V 0.1A Automotive 5-Pin SOT-23 Product overview: MIC5233YM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 0.1A, 1.24V, 20V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 0.1A, 1.24V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5233YM5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5233YM5 - 091718-MIC5233YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5233YM5
091718-MIC5233YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5233YM5 091718-MIC5233YM5
Manufacturer: Microchip Technology Win Source Part Number: 091718-MIC5233YM5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.27V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Family Name: MIC5233 Output Voltage: 1.24 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 30μA to 2mA Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LT3060MPTS8#PBF; LT3061HDCB#TRPBF; LT1120MJ8/883; LT3060ETS8#PBF; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Not Applicable Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 091718-MIC5233YM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.27V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Family Name: MIC5233
Output Voltage: 1.24 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 30μA to 2mA
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT3060MPTS8#PBF; LT3061HDCB#TRPBF; LT1120MJ8/883; LT3060ETS8#PBF;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5233YM5 091718-MIC5233YM5
Product Name Automotive 0.1A 1.24V 20V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5233YM5
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 1.24 to 20 volts 1.24 volts
IOUT 0.1000 amps 0.1000 amps
Dropout Voltage 0.4500 volts 0.4500 volts
Unlock Full Specs
to access all available technical data