IC REG LINEAR 5V 100MA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 150-MIC5233-5.0YS-ND | MIC5233-5.0YS |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |