Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5233-3.3YS

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4075-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4075-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4075-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5233-3.3YS - 1222779-MIC5233-3.3YS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5233-3.3YS
1222779-MIC5233-3.3YS
PMIC - PMIC - Voltage Regulators - Linear - MIC5233-3.3YS 1222779-MIC5233-3.3YS
Manufacturer: Microchip Technology Win Source Part Number: 1222779-MIC5233-3.3Y S Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SOT-223 Temperature Range - Operating: -40°C ~ 125°C Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-261-4, TO-261AA Maximum Supply Current: 2mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: MIC5233 Manufacturer Pack Quantity: 78 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 36V Maximum Dropout Voltage: 0.45V at 100mA Current - Quiescent (Iq): 30μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222779-MIC5233-3.3YS
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-261-4, TO-261AA
Maximum Supply Current: 2mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5233
Manufacturer Pack Quantity: 78
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 36V
Maximum Dropout Voltage: 0.45V at 100mA
Current - Quiescent (Iq): 30μA

Buy Now
Voltage Regulators - 649538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
649538
Voltage Regulators 649538
High VIN Low IQ uCap LDO

High VIN Low IQ uCap LDO

Supplier's Site
Singapore, Singapore
3.3V 100MA Voltage Regulator IC
776-MIC5233-3.3YS
3.3V 100MA Voltage Regulator IC 776-MIC5233-3.3YS
IC REG LIN 3.3V 100MA SOT223-3 Product overview: MIC5233-3.3YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5233-3.3YS can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 100MA SOT223-3 Product overview: MIC5233-3.3YS from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5233-3.3YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - MIC5233-3.3YS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
MIC5233-3.3YS
Power Supply Chip >> Linear Voltage Regulators (LDO) MIC5233-3.3YS
100mA null 3.3V Positive electrode 36V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

100mA null 3.3V Positive electrode 36V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5233-3.3YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5233-3.3YS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5233-3.3YS
IC REG LIN 3.3V 100MA SOT223-3

IC REG LIN 3.3V 100MA SOT223-3

Supplier's Site
Voltage Regulators - Linear - MIC5233-3.3YS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5233-3.3YS
Voltage Regulators - Linear MIC5233-3.3YS
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5233-3.3YS - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5233-3.3YS
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5233-3.3YS
IC REG LIN 3.3V 100MA SOT223-3

IC REG LIN 3.3V 100MA SOT223-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5233-3.3YS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5233-3.3YS
PMIC - Voltage Regulators - Linear MIC5233-3.3YS
IC REG LIN 3.3V 100MA SOT223-3

IC REG LIN 3.3V 100MA SOT223-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 576-4075-ND 1222779-MIC5233-3.3YS 649538 776-MIC5233-3.3YS MIC5233-3.3YS MIC5233-3.3YS MIC5233-3.3YS MIC5233-3.3YS MIC5233-3.3YS
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5233-3.3YS Voltage Regulators 3.3V 100MA Voltage Regulator IC Power Supply Chip >> Linear Voltage Regulators (LDO) Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; SOT-223 Other; Tube Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444538 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details