Microchip Technology, Inc. Ldo Volt Reg, 0.1A, 3.3V, Sot-223-3; Output Type Microchip MIC5233-3.3YS

Description
LDO VOLT REG, 0.1A, 3.3V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.1A, 3.3V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.1A, 3.3V, Sot-223-3; Output Type Microchip - 64AH4153 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.1A, 3.3V, Sot-223-3; Output Type Microchip
64AH4153
Ldo Volt Reg, 0.1A, 3.3V, Sot-223-3; Output Type Microchip 64AH4153
LDO VOLT REG, 0.1A, 3.3V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.1A, 3.3V, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 64AH4153
Product Name Ldo Volt Reg, 0.1A, 3.3V, Sot-223-3; Output Type Microchip
Input Voltage 2.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details