IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
IC REG LINEAR 3.3V 100MA SOT23-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 150-MIC5233-3.3YM5-TRVAOTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; SC-74A, SOT-753 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |