Microchip Technology, Inc. Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Microchip MIC5233-3.3YM5-TR

Description
LDO, FIXED, 3.3V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Microchip - 52AH1181 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Microchip
52AH1181
Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Microchip 52AH1181
LDO, FIXED, 3.3V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:270mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1730 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1730
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1730
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 52AH1181 71Y1730
Product Name Ldo, Fixed, 3.3V, 0.1A, Sot-23-5; Output Type Microchip High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details