Microchip Technology, Inc. High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip MIC5233-3.0YM5-TR

Description
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES
Datasheet
Description
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1729 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1729
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1729
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site
Ldo, 0.27Vdo, 0.1A, 3V, 2%, 5Sot23; Output Type Microchip - 03AJ2132 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 0.27Vdo, 0.1A, 3V, 2%, 5Sot23; Output Type Microchip
03AJ2132
Ldo, 0.27Vdo, 0.1A, 3V, 2%, 5Sot23; Output Type Microchip 03AJ2132
LDO, 0.27VDO, 0.1A, 3V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, 0.27VDO, 0.1A, 3V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y1729 03AJ2132
Product Name High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip Ldo, 0.27Vdo, 0.1A, 3V, 2%, 5Sot23; Output Type Microchip
Input Voltage 2.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details