Microchip Technology, Inc. Ldo, 2.5V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip MIC5233-2.5YM5-TR

Description
LDO, 2.5V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
LDO, 2.5V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 2.5V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip - 03AJ2131 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 2.5V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip
03AJ2131
Ldo, 2.5V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip 03AJ2131
LDO, 2.5V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, 2.5V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1728 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1728
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1728
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ2131 71Y1728
Product Name Ldo, 2.5V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details