Microchip Technology, Inc. Ldo, 1.8V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip MIC5233-1.8YM5-TR

Description
LDO, 1.8V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
LDO, 1.8V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, 1.8V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip - 03AJ2130 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, 1.8V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip
03AJ2130
Ldo, 1.8V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip 03AJ2130
LDO, 1.8V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, 1.8V, 0.1A, 0.27VDO, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:36V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1727 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1727
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1727
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ2130 71Y1727
Product Name Ldo, 1.8V, 0.1A, 0.27Vdo, 2%, 5Sot23; Output Type Microchip High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details