Microchip Technology, Inc. Ldo Volt Reg, 0.01A, 3.3V, Tsot-23-5; Output Type Microchip MIC5232-3.3YD5-TR

Description
LDO VOLT REG, 0.01A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes
Description
LDO VOLT REG, 0.01A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.01A, 3.3V, Tsot-23-5; Output Type Microchip - 03AJ2129 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.01A, 3.3V, Tsot-23-5; Output Type Microchip
03AJ2129
Ldo Volt Reg, 0.01A, 3.3V, Tsot-23-5; Output Type Microchip 03AJ2129
LDO VOLT REG, 0.01A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.01A, 3.3V, TSOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:7V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2129
Product Name Ldo Volt Reg, 0.01A, 3.3V, Tsot-23-5; Output Type Microchip
Input Voltage 2.7 to 7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details