Linear Voltage Regulator IC Positive Fixed 1 Output 10mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1076818-MIC5232-2.8Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.3V @ 10mA
Operating Supply Current: 3μA
PSRR: 55dB to 35dB (10Hz to 1kHz)
Protection Features: Reverse Polarity
Alternative Parts (Cross-Reference): S-1132B28-M5T1G; BU2JJA2VG-CTR; BU27TD3WG-TR;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.8V 10MA TSOT23-5 Product overview: MIC5232-2.8YD5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 10MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5232-2.8YD5-T
IC REG LINEAR 2.8V 10MA TSOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA TSOT-23-5
IC REG LINEAR 2.8V 10MA TSOT23-5
IC REG LINEAR 2.8V 10MA TSOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3121-6-ND | 1076818-MIC5232-2.8YD5-TR | 776-MIC5232-2.8YD5-TR | MIC5232-2.8YD5-TR | MIC5232-2.8YD5-TR | MIC5232-2.8YD5-TR | MIC5232-2.8YD5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5232-2.8YD5-TR | 2.8V 10MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Reverse Voltage Protection | Reverse Voltage Protection; Enable | Enable |