Microchip Technology, Inc. Ultra Low Iq LDO Regulator MIC5231

Description
The MIC5231 µCap low-dropout voltage regulator is intended for low-output-current biasing applications. It features extremely low ground current, not greater than 4µA under all load and temperature conditions, making it efficient and ideal for keep-alive applications in devices such as notebook computers. The MIC5231 offers better than 2% initial accuracy and low dropout (typically 150mV at 10mA output current). An output capacitor is not required for stable operation, decreasing cost and board space. Tiny ceramic chip capacitors may be used to improve line transient response. The MIC5231 also features a control pin which allows the regulator to be shut down when not required. Its shutdown-state draws zero current, benefitting battery-powered applications. The MIC5231 is available in fixed output voltages of 2.75V, 3.0V, 3.3V, and 5.0V in the small SOT-23-5 IttyBitty® package. Contact Micrel for other voltage options. Additional Features Extremely low quiescent current: only 0.65µA No output capacitor requirement Stable with ceramic or tantalum capacitors IttyBitty® SOT-23-5 surface-mount package 10mA output drive Low 150mV at 10mA dropout voltage Tight load and line regulation Low temperature coefficient Logic-level enable input
Datasheet
Description
The MIC5231 µCap low-dropout voltage regulator is intended for low-output-current biasing applications. It features extremely low ground current, not greater than 4µA under all load and temperature conditions, making it efficient and ideal for keep-alive applications in devices such as notebook computers. The MIC5231 offers better than 2% initial accuracy and low dropout (typically 150mV at 10mA output current). An output capacitor is not required for stable operation, decreasing cost and board space. Tiny ceramic chip capacitors may be used to improve line transient response. The MIC5231 also features a control pin which allows the regulator to be shut down when not required. Its shutdown-state draws zero current, benefitting battery-powered applications. The MIC5231 is available in fixed output voltages of 2.75V, 3.0V, 3.3V, and 5.0V in the small SOT-23-5 IttyBitty® package. Contact Micrel for other voltage options. Additional Features Extremely low quiescent current: only 0.65µA No output capacitor requirement Stable with ceramic or tantalum capacitors IttyBitty® SOT-23-5 surface-mount package 10mA output drive Low 150mV at 10mA dropout voltage Tight load and line regulation Low temperature coefficient Logic-level enable input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Iq LDO Regulator - MIC5231 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Low Iq LDO Regulator
MIC5231
Ultra Low Iq LDO Regulator MIC5231
The MIC5231 µCap low-dropout voltage regulator is intended for low-output-current biasing applications. It features extremely low ground current, not greater than 4µA under all load and temperature conditions, making it efficient and ideal for keep-alive applications in devices such as notebook computers. The MIC5231 offers better than 2% initial accuracy and low dropout (typically 150mV at 10mA output current). An output capacitor is not required for stable operation, decreasing cost and board space. Tiny ceramic chip capacitors may be used to improve line transient response. The MIC5231 also features a control pin which allows the regulator to be shut down when not required. Its shutdown-state draws zero current, benefitting battery-powered applications. The MIC5231 is available in fixed output voltages of 2.75V, 3.0V, 3.3V, and 5.0V in the small SOT-23-5 IttyBitty® package. Contact Micrel for other voltage options. Additional Features Extremely low quiescent current: only 0.65µA No output capacitor requirement Stable with ceramic or tantalum capacitors IttyBitty® SOT-23-5 surface-mount package 10mA output drive Low 150mV at 10mA dropout voltage Tight load and line regulation Low temperature coefficient Logic-level enable input

The MIC5231 µCap low-dropout voltage regulator is intended for low-output-current biasing applications. It features extremely low ground current, not greater than 4µA under all load and temperature conditions, making it efficient and ideal for keep-alive applications in devices such as notebook computers.

The MIC5231 offers better than 2% initial accuracy and low dropout (typically 150mV at 10mA output current). An output capacitor is not required for stable operation, decreasing cost and board space. Tiny ceramic chip capacitors may be used to improve line transient response.

The MIC5231 also features a control pin which allows the regulator to be shut down when not required. Its shutdown-state draws zero current, benefitting battery-powered applications.

The MIC5231 is available in fixed output voltages of 2.75V, 3.0V, 3.3V, and 5.0V in the small SOT-23-5 IttyBitty® package. Contact Micrel for other voltage options.

Additional Features

    • Extremely low quiescent current: only 0.65µA
    • No output capacitor requirement
    • Stable with ceramic or tantalum capacitors
    • IttyBitty® SOT-23-5 surface-mount package
    • 10mA output drive
    • Low 150mV at 10mA dropout voltage
    • Tight load and line regulation
    • Low temperature coefficient
    • Logic-level enable input
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5231
Product Name Ultra Low Iq LDO Regulator
Regulator Type Low Dropout
Package Type Other; ['SOT-23']
IOUT 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3967SLB-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP166ACPZN-3.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 8287564 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details