Microchip Technology, Inc. Ldo, Upower, 0.15Vdo, 5V, 2%, 5Sot23; Output Type Microchip MIC5231-5.0YM5-TR

Description
LDO, UPOWER, 0.15VDO, 5V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, UPOWER, 0.15VDO, 5V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Upower, 0.15Vdo, 5V, 2%, 5Sot23; Output Type Microchip - 03AJ2128 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Upower, 0.15Vdo, 5V, 2%, 5Sot23; Output Type Microchip
03AJ2128
Ldo, Upower, 0.15Vdo, 5V, 2%, 5Sot23; Output Type Microchip 03AJ2128
LDO, UPOWER, 0.15VDO, 5V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes

LDO, UPOWER, 0.15VDO, 5V, 2%, 5SOT23; Output Type:Fixed; Input Voltage Min:3.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:10mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2128
Product Name Ldo, Upower, 0.15Vdo, 5V, 2%, 5Sot23; Output Type Microchip
Input Voltage 3.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details