Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 788677-MIC5231-3.0YM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 10mA
Family Name: MIC5231
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
PSRR: 50dB (100Hz)
Manufacturer Package: SOT-23-5
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.3V @ 10mA
Alternative Parts (Cross-Reference): MIC5231-3.0BM5; MIC5231-3.0BM5 TR; MIC5231-3.0YM5;
Introduction Date: July 10, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 10MA SOT23-5 Product overview: MIC5231-3.0YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5231-3.0YM5-T
IC REG LINEAR 3V 10MA SOT23-5
IC REG LINEAR 3V 10MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
IC REG LINEAR 3V 10MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-1283-6-ND | 788677-MIC5231-3.0YM5-TR | 776-MIC5231-3.0YM5-TR | MIC5231-3.0YM5-TR | MIC5231-3.0YM5-TR | MIC5231-3.0YM5-TR | MIC5231-3.0YM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.0YM5-TR | 3V 10MA SOT23 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts |