Microchip Technology, Inc. 3V 10MA SOT23 LDO Voltage Regulator IC MIC5231-3.0BM5

Description
IC REG LDO 3V 10MA SOT23-5 Product overview: MIC5231-3.0BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5231-3.0BM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 10MA SOT23-5 Product overview: MIC5231-3.0BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5231-3.0BM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 10MA SOT23 LDO Voltage Regulator IC
699-MIC5231-3.0BM5
3V 10MA SOT23 LDO Voltage Regulator IC 699-MIC5231-3.0BM5
IC REG LDO 3V 10MA SOT23-5 Product overview: MIC5231-3.0BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5231-3.0BM5 can be used for catalog matching and distributor lookup.

IC REG LDO 3V 10MA SOT23-5 Product overview: MIC5231-3.0BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5231-3.0BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.0BM5 - 058807-MIC5231-3.0BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.0BM5
058807-MIC5231-3.0BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.0BM5 058807-MIC5231-3.0BM5
Manufacturer: Microchip Technology Win Source Part Number: 058807-MIC5231-3.0BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.15V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 10mA Output Voltage: 3V Categories: Integrated Circuits Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.3V @ 10mA Operating Supply Current: 4μA PSRR: 50dB (100Hz) Protection Operating Temperature: -40°C to 125°C

Manufacturer: Microchip Technology
Win Source Part Number: 058807-MIC5231-3.0BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 10mA
Output Voltage: 3V
Categories: Integrated Circuits
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 10mA
Operating Supply Current: 4μA
PSRR: 50dB (100Hz)
Protection Operating Temperature: -40°C to 125°C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5231-3.0BM5 058807-MIC5231-3.0BM5
Product Name 3V 10MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.0BM5
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 3 volts 3 volts
IOUT 0.0100 amps 0.0100 amps
Dropout Voltage 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LED Drivers - A80804KETASR-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 32-VFQFN Exposed Pad
View Details
Voltage Regulators - 2444544 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS52015-1GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details