Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
IC REG LINEAR 3V 10MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 10mA SOT-23-5
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5231-3.0BM5-TR-ND | MIC5231-3.0BM5-TR | MIC5231-3.0BM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage | 3 volts | 3 to ? volts |