Manufacturer: Microchip Technology
Win Source Part Number: 058808-MIC5231-3.0BM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.15V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 10mA
Output Voltage: 3V
Categories: Integrated Circuits
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.3V @ 10mA
Operating Supply Current: 4μA
PSRR: 50dB (100Hz)
Protection Operating Temperature: -40°C to 125°C
IC REG LDO 3V 10MA SOT23-5 Product overview: MIC5231-3.0BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 10MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 10MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5231-3.0BM5 TR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 058808-MIC5231-3.0BM5 TR | 699-MIC5231-3.0BM5 TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5231-3.0BM5 TR | 3V 10MA SOT23 LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | SOT23; Other; SOT-23-5 | Other; Reel - TR |
| Special Features | Enable |