Microchip Technology, Inc. Ultra-Low Quiescent Current 150mA uCap LDO MIC5225

Description
The MIC5225 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5225 ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5225 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability. Features of the MIC5225 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5225 is offered in the IttyBitty® SOT23-5 package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 16V High output accuracy of ±2.0% over temperature Guaranteed 150mA output Very low ground current: 29µA Low dropout voltage of 310mV at 150mA µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Reverse battery protection Reverse leakage protection Zero off-mode current Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package
Datasheet
Description
The MIC5225 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5225 ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5225 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability. Features of the MIC5225 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5225 is offered in the IttyBitty® SOT23-5 package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 16V High output accuracy of ±2.0% over temperature Guaranteed 150mA output Very low ground current: 29µA Low dropout voltage of 310mV at 150mA µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Reverse battery protection Reverse leakage protection Zero off-mode current Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Low Quiescent Current 150mA uCap LDO - MIC5225 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra-Low Quiescent Current 150mA uCap LDO
MIC5225
Ultra-Low Quiescent Current 150mA uCap LDO MIC5225
The MIC5225 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5225 ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5225 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability. Features of the MIC5225 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5225 is offered in the IttyBitty® SOT23-5 package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 16V High output accuracy of ±2.0% over temperature Guaranteed 150mA output Very low ground current: 29µA Low dropout voltage of 310mV at 150mA µCap: stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Reverse battery protection Reverse leakage protection Zero off-mode current Thermal shutdown and current limit protection IttyBitty® SOT-23-5 package

The MIC5225 is a 150mA highly accurate, low dropout regulator with high input voltage and ultra-low ground current. This combination of high input voltage and low ground current makes the MIC5225 ideal for a wide variety of applications including USB and portable electronics applications, using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.

A µCap LDO design, the MIC5225 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability.

Features of the MIC5225 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.

Available in fixed and adjustable output voltage versions, the MIC5225 is offered in the IttyBitty® SOT23-5 package with a junction temperature range of -40°C to +125°C.

Additional Features

    • Wide input voltage range: 2.3V to 16V
    • High output accuracy of ±2.0% over temperature
    • Guaranteed 150mA output
    • Very low ground current: 29µA
    • Low dropout voltage of 310mV at 150mA
    • µCap: stable with ceramic or tantalum capacitors
    • Excellent line and load regulation specifications
    • Reverse battery protection
    • Reverse leakage protection
    • Zero off-mode current
    • Thermal shutdown and current limit protection
    • IttyBitty® SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5225
Product Name Ultra-Low Quiescent Current 150mA uCap LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1843-SP QML Class V Current Mode PWM Controller - 5962-8670410VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC,XCEPT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TE V33 - TLS850B0TE V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details