Microchip Technology, Inc. Ldo, Fixed, 5V, 0.15A, Sot-23-5; Output Type Microchip MIC5225-5.0YM5-TR

Description
LDO, FIXED, 5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.15A, Sot-23-5; Output Type Microchip - 52AH1179 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.15A, Sot-23-5; Output Type Microchip
52AH1179
Ldo, Fixed, 5V, 0.15A, Sot-23-5; Output Type Microchip 52AH1179
LDO, FIXED, 5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:310mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Microchip - 64AH4150 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Microchip
64AH4150
Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Microchip 64AH4150
LDO VOLT REG, 0.15A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.15A, 5V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; Dropout RoHS Compliant: Yes

Supplier's Site
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1711 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1711
High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1711
HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 52AH1179 64AH4150 71Y1711
Product Name Ldo, Fixed, 5V, 0.15A, Sot-23-5; Output Type Microchip Ldo Volt Reg, 0.15A, 5V, Sot-23-5; Output Type Microchip High Vin, Low Iq Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 16 volts 2.3 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QH - Micross Components, Inc.
Micross Components, Inc.
View Details