ULTRA-LOW QUIESCENT CURRENT 150 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: MIC5225-2.7YM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5225-2.7YM5 TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5225-2.7YM5 TR | MIC5225-2.7YM5 TR |
| Product Name | Low-Power 150mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Bulk | Other; SC-74A, SOT-753 |
| Output Voltage | 2.7 volts | 2.7 to ? volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| VIN | 16 volts | ? to 16 volts |