Microchip Technology, Inc. Ldo Volt Reg, 0.5A, Tmlf-6; Output Type Microchip MIC5219YMT-TR

Description
LDO VOLT REG, 0.5A, TMLF-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.5A, TMLF-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.5A, Tmlf-6; Output Type Microchip - 03AJ2126 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, Tmlf-6; Output Type Microchip
03AJ2126
Ldo Volt Reg, 0.5A, Tmlf-6; Output Type Microchip 03AJ2126
LDO VOLT REG, 0.5A, TMLF-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.5A, TMLF-6; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2126
Product Name Ldo Volt Reg, 0.5A, Tmlf-6; Output Type Microchip
Input Voltage 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details