Microchip Technology, Inc. Ldo, Adj, 0.5A, Sot-23-5; Output Type Microchip MIC5219YM5-TR

Description
LDO, ADJ, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Description
LDO, ADJ, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5219 is an adjustable linear voltage regulator designed for applications requiring a peak output current of 500mA. It features a low dropout voltage, typically 10mV at light loads and a maximum of 500mV at full load, ensuring efficient operation. The device is compatible with CMOS and TTL logic for enable/shutdown control, allowing for nearly zero power consumption when disabled. It includes protection features such as reversed-battery protection, current limiting, and overtemperature shutdown. The MIC5219 is available in a compact SOT-23-5 package, making it suitable for space-constrained designs. Typical applications include battery-powered devices, laptops, and consumer electronics. The operating temperature range is from -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MIC5219 is an adjustable linear voltage regulator designed for applications requiring a peak output current of 500mA. It features a low dropout voltage, typically 10mV at light loads and a maximum of 500mV at full load, ensuring efficient operation. The device is compatible with CMOS and TTL logic for enable/shutdown control, allowing for nearly zero power consumption when disabled. It includes protection features such as reversed-battery protection, current limiting, and overtemperature shutdown. The MIC5219 is available in a compact SOT-23-5 package, making it suitable for space-constrained designs. Typical applications include battery-powered devices, laptops, and consumer electronics. The operating temperature range is from -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.5A, Sot-23-5; Output Type Microchip - 98Y0269 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.5A, Sot-23-5; Output Type Microchip
98Y0269
Ldo, Adj, 0.5A, Sot-23-5; Output Type Microchip 98Y0269
LDO, ADJ, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, ADJ, 0.5A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98Y0269
Product Name Ldo, Adj, 0.5A, Sot-23-5; Output Type Microchip
Input Voltage 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details