Microchip Technology, Inc. 500mA Peak Output LDO MIC5219

Description
The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load. The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout. The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option. The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features 500mA output current capability SOT-23-5 package - 500mA peak MSOP-8 package - 500mA continuous Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Tiny SOT-23-5 and MM8® power MSOP-8 package Ultra-low noise output Low temperature coefficient Current and thermal limiting Reversed battery protection CMOS/TTL-compatible enable/shutdown control Near-zero shutdown current
Datasheet
Description
The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load. The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout. The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option. The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features 500mA output current capability SOT-23-5 package - 500mA peak MSOP-8 package - 500mA continuous Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Tiny SOT-23-5 and MM8® power MSOP-8 package Ultra-low noise output Low temperature coefficient Current and thermal limiting Reversed battery protection CMOS/TTL-compatible enable/shutdown control Near-zero shutdown current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Peak Output LDO - MIC5219 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Peak Output LDO
MIC5219
500mA Peak Output LDO MIC5219
The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load. The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout. The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option. The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features 500mA output current capability SOT-23-5 package - 500mA peak MSOP-8 package - 500mA continuous Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Tiny SOT-23-5 and MM8® power MSOP-8 package Ultra-low noise output Low temperature coefficient Current and thermal limiting Reversed battery protection CMOS/TTL-compatible enable/shutdown control Near-zero shutdown current

The MIC5219 is an efficient linear voltage regulator with high peak output current capability, very-low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load.

The MIC5219 is designed to provide a peak output current for start-up conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout.

The MIC5219 can be enabled or shut down by a CMOS- or TTL-compatible signal. When disabled, power consumption drops to nearly zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance with an ultra-low noise option.

The MIC5219 is available in adjustable or fixed output voltages in SOT-23-5, and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237.

Additional Features

    • 500mA output current capability
      • SOT-23-5 package - 500mA peak
      • MSOP-8 package - 500mA continuous
    • Low 500mV maximum dropout voltage at full load
    • Extremely tight load and line regulation
    • Tiny SOT-23-5 and MM8® power MSOP-8 package
    • Ultra-low noise output
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed battery protection
    • CMOS/TTL-compatible enable/shutdown control
    • Near-zero shutdown current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5219
Product Name 500mA Peak Output LDO
Package Type SOT23; Other; ['WAFER', 'MSOP', 'UDFN', 'VDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
CSD43301Q5M NexFET? Smart Synchronous Rectifier - CSD43301Q5M - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4266-2GS V33 - TLE4266-2GS V33 - Infineon Technologies AG
Specs
Package Type Other; PG-SOT223-4
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LV04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 1 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details