Microchip Technology, Inc. Ldo Volt Reg, 0.5A, 5V, Tmlf-6; Output Type Microchip MIC5219-5.0YMT-TR

Description
LDO VOLT REG, 0.5A, 5V, TMLF-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.5A, 5V, TMLF-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.5A, 5V, Tmlf-6; Output Type Microchip - 03AJ2125 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 5V, Tmlf-6; Output Type Microchip
03AJ2125
Ldo Volt Reg, 0.5A, 5V, Tmlf-6; Output Type Microchip 03AJ2125
LDO VOLT REG, 0.5A, 5V, TMLF-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 5V, TMLF-6; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2125
Product Name Ldo Volt Reg, 0.5A, 5V, Tmlf-6; Output Type Microchip
Input Voltage 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details