Microchip Technology, Inc. Ldo, Fixed, 5V, 0.5A, Sot-223-5; Output Type Microchip MIC5219-5.0YM5-TR

Description
LDO, FIXED, 5V, 0.5A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.5A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.5A, Sot-223-5; Output Type Microchip - 52AH1177 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, Sot-223-5; Output Type Microchip
52AH1177
Ldo, Fixed, 5V, 0.5A, Sot-223-5; Output Type Microchip 52AH1177
LDO, FIXED, 5V, 0.5A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, SOT-223-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH1177
Product Name Ldo, Fixed, 5V, 0.5A, Sot-223-5; Output Type Microchip
Input Voltage 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details