Manufacturer: Microchip Technology
Win Source Part Number: 1222748-MIC5219-3.0B
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): REG113EA-3/2K5G4; MIC5219-3.0BMM TR; MIC5219-3.0BMM; MIC5219-3.0YMM;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5219
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 12V
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 8μA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 3V 500MA 8MSOP Product overview: MIC5219-3.0BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-3.0BMM can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 500MA 8MSOP
IC REG LINEAR 3V 500MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222748-MIC5219-3.0BMM | MIC5219-3.0BMM-ND | 776-MIC5219-3.0BMM | MIC5219-3.0BMM | MIC5219-3.0BMM | MIC5219-3.0BMM | MIC5219-3.0BMM |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.0BMM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 500MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Bulk | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 to ? volts |