Microchip Technology, Inc. 3V 0.5A LDO Voltage Regulator IC MIC5219-3.0BML

Description
IC REG LDO 3V 0.5A 6MLF Product overview: MIC5219-3.0BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-3.0BML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3V 0.5A 6MLF Product overview: MIC5219-3.0BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-3.0BML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 0.5A LDO Voltage Regulator IC
699-MIC5219-3.0BML
3V 0.5A LDO Voltage Regulator IC 699-MIC5219-3.0BML
IC REG LDO 3V 0.5A 6MLF Product overview: MIC5219-3.0BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-3.0BML can be used for catalog matching and distributor lookup.

IC REG LDO 3V 0.5A 6MLF Product overview: MIC5219-3.0BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-3.0BML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.0BML - 038549-MIC5219-3.0BML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.0BML
038549-MIC5219-3.0BML
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.0BML 038549-MIC5219-3.0BML
Manufacturer: Microchip Technology Win Source Part Number: 038549-MIC5219-3.0BM L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 6-MLF (2x2) Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 038549-MIC5219-3.0BML
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-MLF (2x2)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5219-3.0BML 038549-MIC5219-3.0BML
Product Name 3V 0.5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.0BML
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; 6-MLF (2x2)
Output Voltage 3 volts 3 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6833SEP-T - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513045 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3300ART-3.2-RL7 - 910690-ADP3300ART-3.2-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
4.5V Power Management IC - 713-BQ27441DRZT-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 1.8 volts
IOUT 5.00E-4 amps
View Details
2 suppliers