Manufacturer: Microchip Technology
Win Source Part Number: 058797-MIC5219-2.8BM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 058797-MIC5219-2.8BM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8BM5 |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOT23; Other; SOT-23-5 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |