IC REG LINEAR 2.85V 500MA 8MSOP Product overview: MIC5219-2.85BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.85BMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 099279-MIC5219-2.85B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): REG113EA-2.85/250; MIC5219-2.85BMM; MIC5219-2.85YMM; MIC5219-2.85YMM TR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 2.85V 500MA 8MSOP
IC REG LINEAR 2.85V 500MA 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5219-2.85BMM | 099279-MIC5219-2.85BMM | MIC5219-2.85BMM-ND | MIC5219-2.85BMM | MIC5219-2.85BMM | MIC5219-2.85BMM | MIC5219-2.85BMM |
| Product Name | 2.85V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.85BMM | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 to ? volts | 2.85 to ? volts | 2.85 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 12 volts | 12 volts | 12 volts | ? to 12 volts | ? to 12 volts |