The MIC5219 is a 500 mA peak output LDO regulator with a maximum dropout voltage of 500 mV at full load, designed for battery-powered and portable electronics. It is available in multiple packages including the 6-pin 2mm × 2mm VDFN (ML) package, which supports 500 mA continuous output. The device features CMOS/TTL-compatible enable control, near-zero shutdown current, reversed-battery protection, current and thermal limiting, and ultra-low noise performance. Output voltage options include fixed and adjustable configurations, with the MIC5219-2.85BML representing a fixed 2.85 V variant in the VDFN package. Applications include laptop computers, cellular phones, and SMPS post-regulation.
Product overview: MIC5219-2.85BML from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-2.85BML can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-MIC5219-2.85BML |
| Product Name | LDO Voltage Regulator IC |