Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP
IC REG LIN POS ADJ 500MA 8MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5216YMMTR-ND | MIC5216YMM TR | MIC5216YMM TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |