Microchip Technology, Inc. 500mA Peak Output LDO w/ Flag MIC5216

Description
The MIC5216 is an efficient linear voltage regulator with high peak output current capability, very low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load. The MIC5216 is designed to provide a peak output current for startup conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout. The MIC5216 has an internal undervoltage monitor with a flag output. It also can be enabled or shutdown by a CMOS- or TTL-compatible signal. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance. The MIC5216 is available in fixed output voltages in space-saving SOT-23-5 and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features Error flag indicates undervoltage fault Guaranteed 500mA peak output over the full operating temperature range Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Tiny SOT-23-5 and MM8® power MSOP-8 package Low noise output Low temperature coefficient Current and thermal limiting Reversed battery protection CMOS/TTL-compatible enable/shutdown control Near-zero shutdown current
Datasheet
Description
The MIC5216 is an efficient linear voltage regulator with high peak output current capability, very low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load. The MIC5216 is designed to provide a peak output current for startup conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout. The MIC5216 has an internal undervoltage monitor with a flag output. It also can be enabled or shutdown by a CMOS- or TTL-compatible signal. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance. The MIC5216 is available in fixed output voltages in space-saving SOT-23-5 and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features Error flag indicates undervoltage fault Guaranteed 500mA peak output over the full operating temperature range Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Tiny SOT-23-5 and MM8® power MSOP-8 package Low noise output Low temperature coefficient Current and thermal limiting Reversed battery protection CMOS/TTL-compatible enable/shutdown control Near-zero shutdown current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Peak Output LDO w/ Flag - MIC5216 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA Peak Output LDO w/ Flag
MIC5216
500mA Peak Output LDO w/ Flag MIC5216
The MIC5216 is an efficient linear voltage regulator with high peak output current capability, very low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load. The MIC5216 is designed to provide a peak output current for startup conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout. The MIC5216 has an internal undervoltage monitor with a flag output. It also can be enabled or shutdown by a CMOS- or TTL-compatible signal. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance. The MIC5216 is available in fixed output voltages in space-saving SOT-23-5 and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237. Additional Features Error flag indicates undervoltage fault Guaranteed 500mA peak output over the full operating temperature range Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Tiny SOT-23-5 and MM8® power MSOP-8 package Low noise output Low temperature coefficient Current and thermal limiting Reversed battery protection CMOS/TTL-compatible enable/shutdown control Near-zero shutdown current

The MIC5216 is an efficient linear voltage regulator with high peak output current capability, very low dropout voltage, and better than 1% output voltage accuracy. Dropout is typically 10mV at light loads and less than 500mV at full load.

The MIC5216 is designed to provide a peak output current for startup conditions where higher in-rush current is demanded. It features a 500mA peak output rating. Continuous output current is limited only by package and layout.

The MIC5216 has an internal undervoltage monitor with a flag output. It also can be enabled or shutdown by a CMOS- or TTL-compatible signal. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to help prolong battery life. Other key features include reversed battery protection, current limiting, over-temperature shutdown, and low noise performance.

The MIC5216 is available in fixed output voltages in space-saving SOT-23-5 and MM8® 8-pin power MSOP packages. For higher power requirements, see the MIC5209 or MIC5237.

Additional Features

    • Error flag indicates undervoltage fault
    • Guaranteed 500mA peak output over the full operating temperature range
    • Low 500mV maximum dropout voltage at full load
    • Extremely tight load and line regulation
    • Tiny SOT-23-5 and MM8® power MSOP-8 package
    • Low noise output
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed battery protection
    • CMOS/TTL-compatible enable/shutdown control
    • Near-zero shutdown current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5216
Product Name 500mA Peak Output LDO w/ Flag
Package Type SOT23; Other; ['MSOP', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ29733DSER - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810D1LD V33 - TLS810D1LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - HEF4069UBT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 15 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details