Microchip Technology, Inc. 3.6V 500MA SOT23 Voltage Regulator IC MIC5216-3.6YM5-TR

Description
IC REG LINEAR 3.6V 500MA SOT23-5 Product overview: MIC5216-3.6YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.6YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.6V 500MA SOT23-5 Product overview: MIC5216-3.6YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.6YM5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 500MA SOT23 Voltage Regulator IC
776-MIC5216-3.6YM5-TR
3.6V 500MA SOT23 Voltage Regulator IC 776-MIC5216-3.6YM5-TR
IC REG LINEAR 3.6V 500MA SOT23-5 Product overview: MIC5216-3.6YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.6YM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.6V 500MA SOT23-5 Product overview: MIC5216-3.6YM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.6YM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6YM5-TR - 1076792-MIC5216-3.6YM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6YM5-TR
1076792-MIC5216-3.6YM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6YM5-TR 1076792-MIC5216-3.6YM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076792-MIC5216-3.6Y M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076792-MIC5216-3.6YM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5216-3.6YM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5216-3.6YM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5216-3.6YM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5216-3.6YM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5216-3.6YM5-TR
Voltage Regulators - Linear MIC5216-3.6YM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
IC REG LINEAR 3.6V 500MA SOT23-5 - 536-MIC5216-3.6YM5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.6V 500MA SOT23-5
536-MIC5216-3.6YM5-TR
IC REG LINEAR 3.6V 500MA SOT23-5 536-MIC5216-3.6YM5-TR
IC REG LINEAR 3.6V 500MA SOT23-5

IC REG LINEAR 3.6V 500MA SOT23-5

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5216-3.6YM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5216-3.6YM5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5216-3.6YM5-TR
IC REG LINEAR 3.6V 500MA SOT23-5

IC REG LINEAR 3.6V 500MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5216-3.6YM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5216-3.6YM5-TR
PMIC - Voltage Regulators - Linear MIC5216-3.6YM5-TR
IC REG LINEAR 3.6V 500MA SOT23-5

IC REG LINEAR 3.6V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC5216-3.6YM5-TR 1076792-MIC5216-3.6YM5-TR MIC5216-3.6YM5-TR-ND MIC5216-3.6YM5-TR 536-MIC5216-3.6YM5-TR MIC5216-3.6YM5-TR MIC5216-3.6YM5-TR
Product Name 3.6V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6YM5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LINEAR 3.6V 500MA SOT23-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Output Voltage 3.6 volts 3.6 volts 3.6 volts 3.6 to ? volts 3.6 volts 3.6 volts
IOUT 0.1500 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 12 volts 12 volts 12 volts ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3301AR-2.7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444548 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details