Microchip Technology, Inc. 3.6V 0.5A SOT23 LDO Voltage Regulator IC MIC5216-3.6BM5

Description
IC REG LDO 3.6V 0.5A SOT23-5 Product overview: MIC5216-3.6BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-3.6BM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 3.6V 0.5A SOT23-5 Product overview: MIC5216-3.6BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-3.6BM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V 0.5A SOT23 LDO Voltage Regulator IC
699-MIC5216-3.6BM5
3.6V 0.5A SOT23 LDO Voltage Regulator IC 699-MIC5216-3.6BM5
IC REG LDO 3.6V 0.5A SOT23-5 Product overview: MIC5216-3.6BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-3.6BM5 can be used for catalog matching and distributor lookup.

IC REG LDO 3.6V 0.5A SOT23-5 Product overview: MIC5216-3.6BM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-3.6BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 - 208384-MIC5216-3.6BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5
208384-MIC5216-3.6BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 208384-MIC5216-3.6BM5
Manufacturer: Microchip Technology Win Source Part Number: 208384-MIC5216-3.6BM 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 208384-MIC5216-3.6BM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5216-3.6BM5 208384-MIC5216-3.6BM5
Product Name 3.6V 0.5A SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 3.6 volts 3.6 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data