The MIC5216-3.6BM5-TR is a linear voltage regulator designed to provide a fixed output voltage of 3.6V with a peak output current capability of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation in battery-powered applications. The device includes an error flag for indicating undervoltage conditions and offers CMOS/TTL-compatible enable/shutdown control, which allows for near-zero power consumption when disabled. This regulator is suitable for various applications, including laptops, cellular phones, and consumer electronics. It is housed in a compact SOT-23-5 package, making it ideal for space-constrained designs. The MIC5216 also incorporates protection features such as reversed input polarity protection, current limiting, and thermal shutdown, enhancing its reliability in diverse operating conditions. The operating temperature range is from -40°C to +125°C, making it versatile for different environments.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR 3.6V 500MA SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5216-3.6BM5-TR-ND | MIC5216-3.6BM5-TR | MIC5216-3.6BM5-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |