Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 TR MIC5216-3.6BM5 TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 041629-MIC5216-3.6BM 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 041629-MIC5216-3.6BM 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 TR - 041629-MIC5216-3.6BM5 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 TR
041629-MIC5216-3.6BM5 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 TR 041629-MIC5216-3.6BM5 TR
Manufacturer: Microchip Technology Win Source Part Number: 041629-MIC5216-3.6BM 5 TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.6V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.6V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 041629-MIC5216-3.6BM5 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Singapore, Singapore
3.6V 0.5A SOT23 LDO Voltage Regulator IC
699-MIC5216-3.6BM5 TR
3.6V 0.5A SOT23 LDO Voltage Regulator IC 699-MIC5216-3.6BM5 TR
IC REG LDO 3.6V 0.5A SOT23-5 Product overview: MIC5216-3.6BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-3.6BM5 TR can be used for catalog matching and distributor lookup.

IC REG LDO 3.6V 0.5A SOT23-5 Product overview: MIC5216-3.6BM5 TR from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-3.6BM5 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 041629-MIC5216-3.6BM5 TR 699-MIC5216-3.6BM5 TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.6BM5 TR 3.6V 0.5A SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Other; Reel - TR
Special Features Reverse Voltage Protection; Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data

Similar Products

LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 276971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
Output Voltage -0.3000 to 300 volts
View Details
Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details