Microchip Technology, Inc. Ldo Volt Reg, 0.5A, 3.3V, Sot-23-5; Output Type Microchip MIC5216-3.3YM5-TR

Description
LDO VOLT REG, 0.5A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.5A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.5A, 3.3V, Sot-23-5; Output Type Microchip - 02AH1984 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.5A, 3.3V, Sot-23-5; Output Type Microchip
02AH1984
Ldo Volt Reg, 0.5A, 3.3V, Sot-23-5; Output Type Microchip 02AH1984
LDO VOLT REG, 0.5A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO VOLT REG, 0.5A, 3.3V, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:12V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5216-3.3YM5-TR
LDO Voltage Regulators MIC5216-3.3YM5-TR
LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag

LDO Voltage Regulators 500mA Peak 1% Low Noise LDO w/Flag

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 02AH1984 MIC5216-3.3YM5-TR
Product Name Ldo Volt Reg, 0.5A, 3.3V, Sot-23-5; Output Type Microchip LDO Voltage Regulators
Input Voltage 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details