Microchip Technology, Inc. 3.3V 500MA Voltage Regulator IC MIC5216-3.3BMM

Description
IC REG LINEAR 3.3V 500MA 8MSOP Product overview: MIC5216-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3BMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 500MA 8MSOP Product overview: MIC5216-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3BMM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-MIC5216-3.3BMM
3.3V 500MA Voltage Regulator IC 776-MIC5216-3.3BMM
IC REG LINEAR 3.3V 500MA 8MSOP Product overview: MIC5216-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3BMM can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA 8MSOP Product overview: MIC5216-3.3BMM from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3BMM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BMM - 134448-MIC5216-3.3BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BMM
134448-MIC5216-3.3BMM
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BMM 134448-MIC5216-3.3BMM
Manufacturer: Microchip Technology Win Source Part Number: 134448-MIC5216-3.3BM M Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3.3V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 134448-MIC5216-3.3BMM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5216-3.3BMM-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5216-3.3BMM-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5216-3.3BMM-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5216-3.3BMM
PMIC - Voltage Regulators - Linear MIC5216-3.3BMM
IC REG LINEAR 3.3V 500MA 8MSOP

IC REG LINEAR 3.3V 500MA 8MSOP

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5216-3.3BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5216-3.3BMM
Voltage Regulators - Linear MIC5216-3.3BMM
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet
Voltage Regulators - Linear - MIC5216-3.3BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5216-3.3BMM
Voltage Regulators - Linear MIC5216-3.3BMM
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5216-3.3BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5216-3.3BMM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5216-3.3BMM
IC REG LINEAR 3.3V 500MA 8MSOP

IC REG LINEAR 3.3V 500MA 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MIC5216-3.3BMM 134448-MIC5216-3.3BMM MIC5216-3.3BMM-ND MIC5216-3.3BMM MIC5216-3.3BMM MIC5216-3.3BMM MIC5216-3.3BMM
Product Name 3.3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BMM Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 to ? volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 12 volts 12 volts 12 volts ? to 12 volts ? to 12 volts
Unlock Full Specs
to access all available technical data