Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5216-3.3BM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5216-3.3BM5-TR is a linear voltage regulator designed to provide a stable 3.3V output with a peak output current capability of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation even under varying load conditions. The device includes an error flag for indicating undervoltage conditions and supports CMOS/TTL-compatible enable and shutdown control, which allows for near-zero power consumption when disabled. This regulator is suitable for applications in laptops, cellular phones, and other battery-powered devices, as well as for use in high-efficiency linear power supplies and as a post-regulator in switch-mode power supplies. The MIC5216-3.3BM5-TR is housed in a compact SOT-23-5 package, making it ideal for space-constrained designs. It also incorporates features such as current and thermal limiting, reversed input polarity protection, and low noise output, enhancing its reliability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The MIC5216-3.3BM5-TR is a linear voltage regulator designed to provide a stable 3.3V output with a peak output current capability of 500mA. It features a low dropout voltage of 500mV at full load, ensuring efficient operation even under varying load conditions. The device includes an error flag for indicating undervoltage conditions and supports CMOS/TTL-compatible enable and shutdown control, which allows for near-zero power consumption when disabled. This regulator is suitable for applications in laptops, cellular phones, and other battery-powered devices, as well as for use in high-efficiency linear power supplies and as a post-regulator in switch-mode power supplies. The MIC5216-3.3BM5-TR is housed in a compact SOT-23-5 package, making it ideal for space-constrained designs. It also incorporates features such as current and thermal limiting, reversed input polarity protection, and low noise output, enhancing its reliability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5216-3.3BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5216-3.3BM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5216-3.3BM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BM5-TR - 1076791-MIC5216-3.3BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BM5-TR
1076791-MIC5216-3.3BM5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BM5-TR 1076791-MIC5216-3.3BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1076791-MIC5216-3.3B M5-TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.6V @ 500mA Operating Supply Current: 3μA to 8μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1076791-MIC5216-3.3BM5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 3μA to 8μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.3V 500MA SOT23 Voltage Regulator IC
776-MIC5216-3.3BM5-TR
3.3V 500MA SOT23 Voltage Regulator IC 776-MIC5216-3.3BM5-TR
IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: MIC5216-3.3BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3BM5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: MIC5216-3.3BM5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5216-3.3BM5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5216-3.3BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5216-3.3BM5-TR
Voltage Regulators - Linear MIC5216-3.3BM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5216-3.3BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5216-3.3BM5-TR
PMIC - Voltage Regulators - Linear MIC5216-3.3BM5-TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5216-3.3BM5-TR-ND 1076791-MIC5216-3.3BM5-TR 776-MIC5216-3.3BM5-TR MIC5216-3.3BM5-TR MIC5216-3.3BM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5216-3.3BM5-TR 3.3V 500MA SOT23 Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data