Microchip Technology, Inc. Ldo Volt Reg, 0.08A, 5V, Sc-70-5; Output Type Microchip MIC5213-5.0YC5-TR

Description
LDO VOLT REG, 0.08A, 5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO VOLT REG, 0.08A, 5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 0.08A, 5V, Sc-70-5; Output Type Microchip - 03AJ2123 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 0.08A, 5V, Sc-70-5; Output Type Microchip
03AJ2123
Ldo Volt Reg, 0.08A, 5V, Sc-70-5; Output Type Microchip 03AJ2123
LDO VOLT REG, 0.08A, 5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout Voltage RoHS Compliant: Yes

LDO VOLT REG, 0.08A, 5V, SC-70-5; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:80mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2123
Product Name Ldo Volt Reg, 0.08A, 5V, Sc-70-5; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details