Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5213-5.0YC5-TR MIC5213-5.0YC5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 097734-MIC5213-5.0YC 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 097734-MIC5213-5.0YC 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-5.0YC5-TR - 097734-MIC5213-5.0YC5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-5.0YC5-TR
097734-MIC5213-5.0YC5-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5213-5.0YC5-TR 097734-MIC5213-5.0YC5-TR
Manufacturer: Microchip Technology Win Source Part Number: 097734-MIC5213-5.0YC 5-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 750μA to 3mA Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 097734-MIC5213-5.0YC5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2755-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2755-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2755-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2755-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2755-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2755-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-2755-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-2755-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-2755-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
5V 80MA Voltage Regulator IC
776-MIC5213-5.0YC5-TR
5V 80MA Voltage Regulator IC 776-MIC5213-5.0YC5-TR
IC REG LINEAR 5V 80MA SC70-5 Product overview: MIC5213-5.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-5.0YC5-T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 80MA SC70-5 Product overview: MIC5213-5.0YC5-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5213-5.0YC5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5213-5.0YC5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5213-5.0YC5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5213-5.0YC5-TR
IC REG LINEAR 5V 80MA SC70-5

IC REG LINEAR 5V 80MA SC70-5

Supplier's Site
Voltage Regulators - Linear - MIC5213-5.0YC5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5213-5.0YC5-TR
Voltage Regulators - Linear MIC5213-5.0YC5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5

Buy Now Datasheet
IC REG LINEAR 5V 80MA SC70-5 - 536-MIC5213-5.0YC5-TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 80MA SC70-5
536-MIC5213-5.0YC5-TR
IC REG LINEAR 5V 80MA SC70-5 536-MIC5213-5.0YC5-TR
IC REG LINEAR 5V 80MA SC70-5

IC REG LINEAR 5V 80MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5213-5.0YC5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5213-5.0YC5-TR
PMIC - Voltage Regulators - Linear MIC5213-5.0YC5-TR
IC REG LINEAR 5V 80MA SC70-5

IC REG LINEAR 5V 80MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 097734-MIC5213-5.0YC5-TR 576-2755-6-ND 776-MIC5213-5.0YC5-TR MIC5213-5.0YC5-TR MIC5213-5.0YC5-TR 536-MIC5213-5.0YC5-TR MIC5213-5.0YC5-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5213-5.0YC5-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 80MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear IC REG LINEAR 5V 80MA SC70-5 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SC-70; Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; Tape & Reel (TR) SC-70; SSOP SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Maturity; Active Active Active
Unlock Full Specs
to access all available technical data