Manufacturer: Microchip Technology
Win Source Part Number: 058793-MIC5213-3.3BC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 058793-MIC5213-3.3BC5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5213-3.3BC5 |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SC-70; Other; SC-70-5 |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable |