IC REG LDO 3V 80MA SC70-5 Product overview: MIC5213-3.0BC5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 80MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5213-3.0BC5 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058791-MIC5213-3.0BC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 3V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 750μA to 3mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5213-3.0BC5 | 058791-MIC5213-3.0BC5 |
| Product Name | 3V 80MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5213-3.0BC5 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SC-70; Other; SC-70-5 |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.0800 amps | 0.0800 amps |
| Dropout Voltage | 0.6000 volts | 0.6000 volts |